Body Features Product Weight : 10.5 KG [23.149 LB ]
Configuration Features Wiring Configuration : DELTA (3 wire + ground)
Dimensions Product Height : 115 MM [4.52 INCH ] Product Length : 300 MM [11.81 INCH ] Product Width : 260 MM [10.23 INCH ]
Electrical Characteristics Current Rating (AMP) : 320 Operating Voltage (VAC) : 520 Overvoltage Category : II
Industry Standards Certified To : CSA 22.2 No. 8 1986, EN 60721-3, UL 1283, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Weight : 10.5 KG [23.149 LB ]
Configuration Features
- Wiring Configuration : DELTA (3 wire + ground)
Dimensions
- Product Height : 115 MM [4.52 INCH ]
- Product Length : 300 MM [11.81 INCH ]
- Product Width : 260 MM [10.23 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 320
- Operating Voltage (VAC) : 520
- Overvoltage Category : II
Industry Standards
- Certified To : CSA 22.2 No. 8 1986, EN 60721-3, UL 1283, IEC/EN 60939
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Busbar
- Output Termination Type : Busbar
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]