TE Connectivity Inlet Filters 800952-SF

Description
Body Features Product Weight : 275 G  [9.7 OZ ] Dimensions Product Height : 111 MM  [4.37 INCH ] Product Length : 60 MM  [2.36 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : 1.22 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 20 Inductance L1 (MICHEN) : 1.5 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 660 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 275 G  [9.7 OZ ] Dimensions Product Height : 111 MM  [4.37 INCH ] Product Length : 60 MM  [2.36 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : 1.22 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 20 Inductance L1 (MICHEN) : 1.5 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 660 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 800952-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
800952-SF
Inlet Filters 800952-SF
Body Features Product Weight : 275 G  [9.7 OZ ] Dimensions Product Height : 111 MM  [4.37 INCH ] Product Length : 60 MM  [2.36 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : 1.22 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 20 Inductance L1 (MICHEN) : 1.5 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 660 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 275 G  [9.7 OZ ]

Dimensions


  • Product Height : 111 MM  [4.37 INCH ]
  • Product Length : 60 MM  [2.36 INCH ]
  • Product Width : 35 MM  [1.37 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 1.22
  • Capacitance Cy1 : 4.7
  • Current Rating (Max) (AMP) : 20
  • Inductance L1 (MICHEN) : 1.5
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 660
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Type : IEC Inlet Filter
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800952-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405082-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
3 suppliers
IEC Filters - 2660139 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609966-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 15 amps
View Details
3-Phase Filters - 1-2405077-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers