TE Connectivity Single Phase Filters 800802-SF

Description
Body Features Product Weight : .84 KG  [1.852 LB ] Dimensions Product Height : 57.6 MM  [2.26 INCH ] Product Length : 98.5 MM  [3.87 INCH ] Product Width : 84.5 MM  [3.32 INCH ] Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.69 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .84 KG  [1.852 LB ] Dimensions Product Height : 57.6 MM  [2.26 INCH ] Product Length : 98.5 MM  [3.87 INCH ] Product Width : 84.5 MM  [3.32 INCH ] Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.69 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 800802-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
800802-SF
Single Phase Filters 800802-SF
Body Features Product Weight : .84 KG  [1.852 LB ] Dimensions Product Height : 57.6 MM  [2.26 INCH ] Product Length : 98.5 MM  [3.87 INCH ] Product Width : 84.5 MM  [3.32 INCH ] Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.69 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .84 KG  [1.852 LB ]

Dimensions


  • Product Height : 57.6 MM  [2.26 INCH ]
  • Product Length : 98.5 MM  [3.87 INCH ]
  • Product Width : 84.5 MM  [3.32 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.69
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : FASTON
  • Output Termination Type : FASTON

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800802-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609998-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details
2 suppliers
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5560 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filters - 2094319 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609008-8 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details