TE Connectivity Liquid Level Switches 80076-000

Description
Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Side Entry Seal Material : Nitrile Contact Features Contact Form : C Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 Internal/External Medium/Liquid : Fuel, Alcohol, Oil Product Type Features Float SG : .85
Request a Quote
Description
Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Side Entry Seal Material : Nitrile Contact Features Contact Form : C Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 Internal/External Medium/Liquid : Fuel, Alcohol, Oil Product Type Features Float SG : .85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 80076-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
80076-000
Liquid Level Switches 80076-000
Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Side Entry Seal Material : Nitrile Contact Features Contact Form : C Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 Internal/External Medium/Liquid : Fuel, Alcohol, Oil Product Type Features Float SG : .85

Body Features


  • Liquid Level Switch Material : Glass Filled Nylon 6.6
  • Liquid Level Switch Mounting : Side Entry
  • Seal Material : Nitrile

Contact Features


  • Contact Form : C

Dimensions


  • Liquid Level Switch Cable Length : .5 M  [1.64 FT ]

Other


  • Fitting : M16 Internal/External
  • Medium/Liquid : Fuel, Alcohol, Oil

Product Type Features


  • Float SG : .85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 80076-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 10204613-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Meter Technology Type Electrical Conductivity or Resistance; Other (Such as tilt etc.)
View Details
Water-Level Sensors - 20015516-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20014617-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 555-00520 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 50 psi (35.19 m H2O)
View Details