TE Connectivity Inlet Filters 800704-SF

Description
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 46 MM  [1.81 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .2 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40 Overvoltage Category : II Industry Standards Certified To : UL 60939-3 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : Power Entry Module Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 46 MM  [1.81 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .2 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40 Overvoltage Category : II Industry Standards Certified To : UL 60939-3 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : Power Entry Module Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 800704-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
800704-SF
Inlet Filters 800704-SF
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 46 MM  [1.81 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .2 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40 Overvoltage Category : II Industry Standards Certified To : UL 60939-3 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : Power Entry Module Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 55 G  [1.94 OZ ]

Dimensions


  • Product Height : 46.5 MM  [1.83 INCH ]
  • Product Length : 46 MM  [1.81 INCH ]
  • Product Width : 35 MM  [1.37 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .1
  • Capacitance Cy1 : .47
  • Current Rating (Max) (AMP) : 10
  • Inductance L1 (MICHEN) : .2
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 60939-3
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800704-SF
Product Name Inlet Filters
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1963-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Line Filters - 2094330 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-15KEBS6BFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details