Body Features Product Orientation : Horizontal Product Weight : 380 G [13.4 OZ ]
Dimensions Product Height : 40 MM [1.57 INCH ] Product Length : 70 MM [2.75 INCH ] Product Width : 70 MM [2.75 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 16 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II
Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Input Termination Type : Litz Wire Output Termination Type : Litz Wire
Usage Conditions Operating Temperature Range : -25 - 110 DEGC [-13 - 230 DEGF ]
Body Features
- Product Orientation : Horizontal
- Product Weight : 380 G [13.4 OZ ]
Dimensions
- Product Height : 40 MM [1.57 INCH ]
- Product Length : 70 MM [2.75 INCH ]
- Product Width : 70 MM [2.75 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 16
- Operating Voltage (Max) (VDC) : 600
- Overvoltage Category : II
Industry Standards
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Input Termination Type : Litz Wire
- Output Termination Type : Litz Wire
Usage Conditions
- Operating Temperature Range : -25 - 110 DEGC [-13 - 230 DEGF ]