TE Connectivity EMC Chokes 800655-SF

Description
Body Features Product Orientation : Horizontal Product Weight : 235 G  [8.28 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 60 MM  [2.36 INCH ] Product Width : 60 MM  [2.36 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 16 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Product Weight : 235 G  [8.28 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 60 MM  [2.36 INCH ] Product Width : 60 MM  [2.36 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 16 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 800655-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
800655-SF
EMC Chokes 800655-SF
Body Features Product Orientation : Horizontal Product Weight : 235 G  [8.28 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 60 MM  [2.36 INCH ] Product Width : 60 MM  [2.36 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 16 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]

Body Features


  • Product Orientation : Horizontal
  • Product Weight : 235 G  [8.28 OZ ]

Dimensions


  • Product Height : 35 MM  [1.37 INCH ]
  • Product Length : 60 MM  [2.36 INCH ]
  • Product Width : 60 MM  [2.36 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 16
  • Operating Voltage (Max) (VDC) : 600
  • Overvoltage Category : II

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Input Termination Type : Litz Wire
  • Output Termination Type : Litz Wire

Usage Conditions


  • Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 800655-SF
Product Name EMC Chokes
Operating Temperature -25 to 110 C (-13 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Molded SMD Inductors - 1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers