TE Connectivity EMC Chokes 800651-SF

Description
Body Features Product Orientation : Horizontal Product Weight : 160 G  [5.64 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 50 MM  [1.96 INCH ] Product Width : 50 MM  [1.96 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 10 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Product Weight : 160 G  [5.64 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 50 MM  [1.96 INCH ] Product Width : 50 MM  [1.96 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 10 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 800651-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
800651-SF
EMC Chokes 800651-SF
Body Features Product Orientation : Horizontal Product Weight : 160 G  [5.64 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 50 MM  [1.96 INCH ] Product Width : 50 MM  [1.96 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 10 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]

Body Features


  • Product Orientation : Horizontal
  • Product Weight : 160 G  [5.64 OZ ]

Dimensions


  • Product Height : 35 MM  [1.37 INCH ]
  • Product Length : 50 MM  [1.96 INCH ]
  • Product Width : 50 MM  [1.96 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 10
  • Operating Voltage (Max) (VDC) : 600
  • Overvoltage Category : II

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Input Termination Type : Litz Wire
  • Output Termination Type : Litz Wire

Usage Conditions


  • Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 800651-SF
Product Name EMC Chokes
Operating Temperature -25 to 110 C (-13 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
Chokes - 1-1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers