TE Connectivity Liquid Level Switches 80064-000

Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Oil, Fuel, Alcohol Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal, M16 External Product Type Features Float SG : .85
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Oil, Fuel, Alcohol Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal, M16 External Product Type Features Float SG : .85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 80064-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
80064-000
Liquid Level Switches 80064-000
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Oil, Fuel, Alcohol Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal, M16 External Product Type Features Float SG : .85

Body Features


  • Case Material : Glass Filled Nylon 6.6
  • Entry Style : Side
  • Fluid Type : Oil, Fuel, Alcohol
  • Seal Material : Nitrile

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .5 M  [1.64 FT ]

Other


  • Port Fitting : M16 Internal, M16 External

Product Type Features


  • Float SG : .85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 80064-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20015525-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10213459-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20014584-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 255-70520 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 50 psi (35.19 m H2O)
View Details