Body Features Product Weight : 21 KG [46.297 LB ]
Dimensions Product Height : 230 MM [9.05 INCH ] Product Length : 350 MM [13.77 INCH ] Product Width : 140 MM [5.51 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 16 Operating Voltage (Max) (VAC) : 690 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 37
Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Wall Mount
Operation/Applicatio
n Level of Output Filtering : Differential & Common Mode Filtering Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000
Product Type Features Output Filter Type : Sine Wave Filter
Usage Conditions Motor Cable Length (Max) : 500 M [1640.42 FT ]
Body Features
- Product Weight : 21 KG [46.297 LB ]
Dimensions
- Product Height : 230 MM [9.05 INCH ]
- Product Length : 350 MM [13.77 INCH ]
- Product Width : 140 MM [5.51 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 16
- Operating Voltage (Max) (VAC) : 690
- Short Circuit Current Rating (KAMP) : 100
- Typical Power Loss (WATT) : 37
Industry Standards
- Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283
- IP Rating : IP20
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Wall Mount
Operation/Application
- Level of Output Filtering : Differential & Common Mode Filtering
- Motor Frequency (HZ) : 200
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Output Filter Type : Sine Wave Filter
Usage Conditions
- Motor Cable Length (Max) : 500 M [1640.42 FT ]