TE Connectivity Output Filters 800569-SF

Description
Body Features Product Weight : 15 KG  [33.069 LB ] Dimensions Product Height : 180 MM  [7.08 INCH ] Product Length : 390 MM  [15.35 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 8 Operating Voltage (Max) (VAC) : 690 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 33 Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Level of Output Filtering : Differential & Common Mode Filtering Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 1000 M  [3280.84 FT ]
Request a Quote Datasheet
Description
Body Features Product Weight : 15 KG  [33.069 LB ] Dimensions Product Height : 180 MM  [7.08 INCH ] Product Length : 390 MM  [15.35 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 8 Operating Voltage (Max) (VAC) : 690 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 33 Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Level of Output Filtering : Differential & Common Mode Filtering Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 1000 M  [3280.84 FT ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Filters - 800569-SF - TE Connectivity
Berwyn, PA, United States
Output Filters
800569-SF
Output Filters 800569-SF
Body Features Product Weight : 15 KG  [33.069 LB ] Dimensions Product Height : 180 MM  [7.08 INCH ] Product Length : 390 MM  [15.35 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 8 Operating Voltage (Max) (VAC) : 690 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 33 Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Level of Output Filtering : Differential & Common Mode Filtering Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 1000 M  [3280.84 FT ]

Body Features


  • Product Weight : 15 KG  [33.069 LB ]

Dimensions


  • Product Height : 180 MM  [7.08 INCH ]
  • Product Length : 390 MM  [15.35 INCH ]
  • Product Width : 90 MM  [3.54 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 8
  • Operating Voltage (Max) (VAC) : 690
  • Short Circuit Current Rating (KAMP) : 100
  • Typical Power Loss (WATT) : 33

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939
  • IP Rating : IP20
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Level of Output Filtering : Differential & Common Mode Filtering
  • Motor Frequency (HZ) : 200
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Output Filter Type : Sine Wave Filter

Usage Conditions


  • Motor Cable Length (Max) : 1000 M  [3280.84 FT ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800569-SF
Product Name Output Filters
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609969-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
2 suppliers
3-Phase Filters - 1-1609998-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
3-Phase Filters - 1609071-1 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details