TE Connectivity Inlet Filters 800524-SF

Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Fuse Options : Single Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 98.5 MM  [3.87 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 3.3 Current Rating (Max) (AMP) : 1 Inductance L1 (MICHEN) : 1 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Fuse Options : Single Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 98.5 MM  [3.87 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 3.3 Current Rating (Max) (AMP) : 1 Inductance L1 (MICHEN) : 1 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 800524-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
800524-SF
Inlet Filters 800524-SF
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Fuse Options : Single Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 98.5 MM  [3.87 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 3.3 Current Rating (Max) (AMP) : 1 Inductance L1 (MICHEN) : 1 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 200 G  [7.05 OZ ]

Configuration Features


  • Fuse Options : Single

Dimensions


  • Product Height : 50 MM  [1.96 INCH ]
  • Product Length : 98.5 MM  [3.87 INCH ]
  • Product Width : 65 MM  [2.55 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 220
  • Capacitance Cy1 : 3.3
  • Current Rating (Max) (AMP) : 1
  • Inductance L1 (MICHEN) : 1
  • Input Voltage Selection : Dual AC Voltage (SMPS)
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373
  • Overvoltage Category : II

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Switch Type : DPST
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800524-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609998-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
Power Line Filter Modules - CCM1334-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
DC Filters - 1-2443554-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
DC Filters - 1-2443555-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers