TE Connectivity Inlet Filters 800323-SF

Description
Body Features Product Weight : 210 G  [7.4 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 89 MM  [3.5 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cx2 : 100 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .6 Input Voltage Selection : Dual AC Voltage (SMPS) Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 210 G  [7.4 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 89 MM  [3.5 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cx2 : 100 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .6 Input Voltage Selection : Dual AC Voltage (SMPS) Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 800323-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
800323-SF
Inlet Filters 800323-SF
Body Features Product Weight : 210 G  [7.4 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 89 MM  [3.5 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cx2 : 100 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .6 Input Voltage Selection : Dual AC Voltage (SMPS) Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 210 G  [7.4 OZ ]

Configuration Features


  • Fuse Options : Dual

Dimensions


  • Product Height : 50 MM  [1.96 INCH ]
  • Product Length : 89 MM  [3.5 INCH ]
  • Product Width : 65 MM  [2.55 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 220
  • Capacitance Cx2 : 100
  • Capacitance Cy1 : 4.7
  • Current Rating (Max) (AMP) : 10
  • Inductance L1 (MICHEN) : .6
  • Input Voltage Selection : Dual AC Voltage (SMPS)
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Switch Type : DPST
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800323-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEPS10BBSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filter Modules - 174-100KEMS10ABSDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details