TE Connectivity Inlet Filters 800252-SF

Description
Body Features Product Weight : 60 G  [2.11 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 58 MM  [2.28 INCH ] Product Length : 56.5 MM  [2.22 INCH ] Product Width : 50 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : 47 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 2 Inductance L1 (MICHEN) : .7 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 60 G  [2.11 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 58 MM  [2.28 INCH ] Product Length : 56.5 MM  [2.22 INCH ] Product Width : 50 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : 47 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 2 Inductance L1 (MICHEN) : .7 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 800252-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
800252-SF
Inlet Filters 800252-SF
Body Features Product Weight : 60 G  [2.11 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 58 MM  [2.28 INCH ] Product Length : 56.5 MM  [2.22 INCH ] Product Width : 50 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : 47 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 2 Inductance L1 (MICHEN) : .7 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 60 G  [2.11 OZ ]

Configuration Features


  • Fuse Options : Dual

Dimensions


  • Product Height : 58 MM  [2.28 INCH ]
  • Product Length : 56.5 MM  [2.22 INCH ]
  • Product Width : 50 MM  [1.96 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 47
  • Capacitance Cy1 : 2.2
  • Current Rating (Max) (AMP) : 2
  • Inductance L1 (MICHEN) : .7
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Switch Type : DPST
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800252-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609998-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
3-Phase Filters - 1-2405077-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers
Power Line Filters - 2094459 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filters - 2871219 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details