TE Connectivity Inlet Filters 800238-SF

Description
Body Features Product Weight : 70 G  [2.46 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 58 MM  [2.28 INCH ] Product Length : 59.81 MM  [2.35 INCH ] Product Width : 32 MM  [1.25 INCH ] Electrical Characteristics Capacitance Cx1 : 47 Current Rating (Max) (AMP) : 4 Inductance L1 (MICHEN) : .8 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 70 G  [2.46 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 58 MM  [2.28 INCH ] Product Length : 59.81 MM  [2.35 INCH ] Product Width : 32 MM  [1.25 INCH ] Electrical Characteristics Capacitance Cx1 : 47 Current Rating (Max) (AMP) : 4 Inductance L1 (MICHEN) : .8 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 800238-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
800238-SF
Inlet Filters 800238-SF
Body Features Product Weight : 70 G  [2.46 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 58 MM  [2.28 INCH ] Product Length : 59.81 MM  [2.35 INCH ] Product Width : 32 MM  [1.25 INCH ] Electrical Characteristics Capacitance Cx1 : 47 Current Rating (Max) (AMP) : 4 Inductance L1 (MICHEN) : .8 Input Voltage Selection : Dual AC Voltage (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 70 G  [2.46 OZ ]

Configuration Features


  • Fuse Options : Dual

Dimensions


  • Product Height : 58 MM  [2.28 INCH ]
  • Product Length : 59.81 MM  [2.35 INCH ]
  • Product Width : 32 MM  [1.25 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 47
  • Current Rating (Max) (AMP) : 4
  • Inductance L1 (MICHEN) : .8
  • Input Voltage Selection : Dual AC Voltage (SMPS)
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800238-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-15KESS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
3-Phase Filters - 1-1609998-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 200 amps
View Details
3-Phase Filters - 1-1609965-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 15 amps
View Details
2 suppliers
3-Phase Filters - 1-1609965-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 30 amps
View Details