Body Features Product Orientation : Horizontal Product Weight : 85 G [2.99 OZ ]
Dimensions Product Height : 19 MM [.74 INCH ] Product Length : 72 MM [2.83 INCH ] Product Width : 33 MM [1.29 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 6 Overvoltage Category : II
Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Orientation : Horizontal
- Product Weight : 85 G [2.99 OZ ]
Dimensions
- Product Height : 19 MM [.74 INCH ]
- Product Length : 72 MM [2.83 INCH ]
- Product Width : 33 MM [1.29 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 6
- Overvoltage Category : II
Industry Standards
- Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Product Type Features
- Input Termination Type : PCB Terminal
- Output Termination Type : PCB Terminal
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]