Body Features Product Weight : .16 KG [.353 LB ]
Dimensions Product Height : 30.3 MM [1.19 INCH ] Product Length : 70 MM [2.75 INCH ] Product Width : 69 MM [2.71 INCH ]
Electrical Characteristics Capacitance Cx1 : 100 Capacitance Cy1 : 2.2 Current Rating (AMP) : 10 Inductance L1 (MICHEN) : .66 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340 Operating Voltage (VAC) : 230 Overvoltage Category : II
Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Weight : .16 KG [.353 LB ]
Dimensions
- Product Height : 30.3 MM [1.19 INCH ]
- Product Length : 70 MM [2.75 INCH ]
- Product Width : 69 MM [2.71 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 100
- Capacitance Cy1 : 2.2
- Current Rating (AMP) : 10
- Inductance L1 (MICHEN) : .66
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340
- Operating Voltage (VAC) : 230
- Overvoltage Category : II
Industry Standards
- Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : FASTON
- Output Termination Type : FASTON
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]