TE Connectivity Single Phase Filters 800098-SF

Description
Body Features Product Weight : .065 KG  [.144 LB ] Dimensions Product Height : 24.8 MM  [.97 INCH ] Product Length : 65.6 MM  [2.58 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Capacitance Cx1 : 15 Capacitance Cy1 : 2.2 Current Rating (AMP) : 3 Inductance L1 (MICHEN) : 2 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .065 KG  [.144 LB ] Dimensions Product Height : 24.8 MM  [.97 INCH ] Product Length : 65.6 MM  [2.58 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Capacitance Cx1 : 15 Capacitance Cy1 : 2.2 Current Rating (AMP) : 3 Inductance L1 (MICHEN) : 2 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 800098-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
800098-SF
Single Phase Filters 800098-SF
Body Features Product Weight : .065 KG  [.144 LB ] Dimensions Product Height : 24.8 MM  [.97 INCH ] Product Length : 65.6 MM  [2.58 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Capacitance Cx1 : 15 Capacitance Cy1 : 2.2 Current Rating (AMP) : 3 Inductance L1 (MICHEN) : 2 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .065 KG  [.144 LB ]

Dimensions


  • Product Height : 24.8 MM  [.97 INCH ]
  • Product Length : 65.6 MM  [2.58 INCH ]
  • Product Width : 45 MM  [1.77 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 15
  • Capacitance Cy1 : 2.2
  • Current Rating (AMP) : 3
  • Inductance L1 (MICHEN) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : FASTON
  • Output Termination Type : FASTON

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800098-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609016-4 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
Power Line Filter Modules - 174-15KESS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filter Modules - CCM2024-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filters - 2871238 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details