TE Connectivity Single Phase Filters 800095-SF

Description
Body Features Product Weight : .16 KG  [.353 LB ] Dimensions Product Height : 30.3 MM  [1.19 INCH ] Product Length : 70 MM  [2.75 INCH ] Product Width : 69 MM  [2.71 INCH ] Electrical Characteristics Capacitance Cx1 : 100 Capacitance Cy1 : 2.2 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : .77 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340 Operating Voltage (VAC) : 230 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .16 KG  [.353 LB ] Dimensions Product Height : 30.3 MM  [1.19 INCH ] Product Length : 70 MM  [2.75 INCH ] Product Width : 69 MM  [2.71 INCH ] Electrical Characteristics Capacitance Cx1 : 100 Capacitance Cy1 : 2.2 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : .77 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340 Operating Voltage (VAC) : 230 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 800095-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
800095-SF
Single Phase Filters 800095-SF
Body Features Product Weight : .16 KG  [.353 LB ] Dimensions Product Height : 30.3 MM  [1.19 INCH ] Product Length : 70 MM  [2.75 INCH ] Product Width : 69 MM  [2.71 INCH ] Electrical Characteristics Capacitance Cx1 : 100 Capacitance Cy1 : 2.2 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : .77 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340 Operating Voltage (VAC) : 230 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .16 KG  [.353 LB ]

Dimensions


  • Product Height : 30.3 MM  [1.19 INCH ]
  • Product Length : 70 MM  [2.75 INCH ]
  • Product Width : 69 MM  [2.71 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 100
  • Capacitance Cy1 : 2.2
  • Current Rating (AMP) : 6
  • Inductance L1 (MICHEN) : .77
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340
  • Operating Voltage (VAC) : 230
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : FASTON
  • Output Termination Type : FASTON

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800095-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM2238-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
DC Filters - 1-2443552-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
DC Filters - 1-2443555-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
3-Phase Filters - 1-2405082-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 75 amps
View Details
3 suppliers