TE Connectivity Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity 8-968975-2

Description
HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6) ROHS COMPLIANT: YES
Datasheet
Description
HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity - 46Y9539 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity
46Y9539
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity 46Y9539
HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6) ROHS COMPLIANT: YES

HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46Y9539
Product Name Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details