TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 8-968975-1

Description
Win Source Part Number: 1365767-8-968975-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: MCP Package: Bulk Product Status: Active Base Product Number: 968975 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Brown Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 21 Number of Rows: 3 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.217" (5.51mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365767-8-968975-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: MCP Package: Bulk Product Status: Active Base Product Number: 968975 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Brown Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 21 Number of Rows: 3 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.217" (5.51mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365767-8-968975-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365767-8-968975-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365767-8-968975-1
Win Source Part Number: 1365767-8-968975-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: MCP Package: Bulk Product Status: Active Base Product Number: 968975 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Brown Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 21 Number of Rows: 3 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.217" (5.51mm)

Win Source Part Number: 1365767-8-968975-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: MCP
Package: Bulk
Product Status: Active
Base Product Number: 968975
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Brown
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 21
Number of Rows: 3
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
Row Spacing: 0.217" (5.51mm)

Buy Now Datasheet
Rectangular Connector Housings - 1734-8-968975-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-8-968975-1-ND
Rectangular Connector Housings 1734-8-968975-1-ND
"21 Rectangular Connectors - Housings Receptacle Brown 0.197"" (5.00mm)"

"21 Rectangular Connectors - Housings Receptacle Brown 0.197"" (5.00mm)"

Buy Now Datasheet
Wire Housings & Plugs - 6812663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6812663P
Wire Housings & Plugs 6812663P
TE Connectivity 8-968975-1

TE Connectivity 8-968975-1

Supplier's Site
Wire Housings & Plugs - 6812663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6812663
Wire Housings & Plugs 6812663
TE Connectivity 8-968975-1

TE Connectivity 8-968975-1

Supplier's Site
Wire Housings & Plugs - 1641015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641015
Wire Housings & Plugs 1641015
TE Connectivity 8-968975-1

TE Connectivity 8-968975-1

Supplier's Site
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-8-968975-1
Electronic Connector 340-8-968975-1
21 Pos Female Receptacle, Wire-to-Wire, Signal, Crimp, IP67 Product overview: 8-968975-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-968975-1 can be used for catalog matching and distributor lookup.

21 Pos Female Receptacle, Wire-to-Wire, Signal, Crimp, IP67 Product overview: 8-968975-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-968975-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
8-968975-1
Connectors >> Rectangular Connectors Housings 8-968975-1
5mm 3x7P 7 3 5.5mm P=5mm Rectangular Connectors Housings ROHS

5mm 3x7P 7 3 5.5mm P=5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
TE CONNECTIVITY 8-968975-1 Connector Housing, MCP 2.8 Series, Receptacle, 21 Ways, 5 mm, MCP2.8 Series Contacts - 795-8-968975-1 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY 8-968975-1 Connector Housing, MCP 2.8 Series, Receptacle, 21 Ways, 5 mm, MCP2.8 Series Contacts
795-8-968975-1
TE CONNECTIVITY 8-968975-1 Connector Housing, MCP 2.8 Series, Receptacle, 21 Ways, 5 mm, MCP2.8 Series Contacts 795-8-968975-1
TE CONNECTIVITY 8-968975-1 Connector Housing, MCP 2.8 Series, Receptacle, 21 Ways, 5 mm, MCP2.8 Series Contacts

TE CONNECTIVITY 8-968975-1 Connector Housing, MCP 2.8 Series, Receptacle, 21 Ways, 5 mm, MCP2.8 Series Contacts

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365767-8-968975-1 1734-8-968975-1-ND 6812663P 6812663 8-968975-1 340-8-968975-1 8-968975-1 795-8-968975-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Electronic Connector Connectors >> Rectangular Connectors Housings TE CONNECTIVITY 8-968975-1 Connector Housing, MCP 2.8 Series, Receptacle, 21 Ways, 5 mm, MCP2.8 Series Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable, Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details