TE Connectivity Connector, Housing, Receptacle, 21 Position; Product Range Te Connectivity 8-968975-1

Description
CONNECTOR, HOUSING, RECEPTACLE, 21 POSITION; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:21Position s; Pitch Spacing:5mm; For Use With:MCP2.8 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 21 POSITION; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:21Position s; Pitch Spacing:5mm; For Use With:MCP2.8 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 21 Position; Product Range Te Connectivity - 84R1325 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 21 Position; Product Range Te Connectivity
84R1325
Connector, Housing, Receptacle, 21 Position; Product Range Te Connectivity 84R1325
CONNECTOR, HOUSING, RECEPTACLE, 21 POSITION; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:21Position s; Pitch Spacing:5mm; For Use With:MCP2.8 Series Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 21 POSITION; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:21Positions; Pitch Spacing:5mm; For Use With:MCP2.8 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R1325
Product Name Connector, Housing, Receptacle, 21 Position; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details