TE Connectivity Connector, Rcpt, 18Pos, 3Row, 5Mm; Product Range Te Connectivity 8-968974-1

Description
CONNECTOR, RCPT, 18POS, 3ROW, 5MM; Product Range:AMP MCP 2.8, AMP MCP Connector System; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:AMP MCP 2.8, AMP MCP Connector System Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 18POS, 3ROW, 5MM; Product Range:AMP MCP 2.8, AMP MCP Connector System; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:AMP MCP 2.8, AMP MCP Connector System Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 18Pos, 3Row, 5Mm; Product Range Te Connectivity - 84R1324 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 18Pos, 3Row, 5Mm; Product Range Te Connectivity
84R1324
Connector, Rcpt, 18Pos, 3Row, 5Mm; Product Range Te Connectivity 84R1324
CONNECTOR, RCPT, 18POS, 3ROW, 5MM; Product Range:AMP MCP 2.8, AMP MCP Connector System; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:AMP MCP 2.8, AMP MCP Connector System Series Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 18POS, 3ROW, 5MM; Product Range:AMP MCP 2.8, AMP MCP Connector System; Gender:Socket; No. of Positions:18Positions; Pitch Spacing:5mm; For Use With:AMP MCP 2.8, AMP MCP Connector System Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R1324
Product Name Connector, Rcpt, 18Pos, 3Row, 5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details