TE Connectivity Automotive Conn Housing, Rcpt, 15Pos; Product Range Amp Te Connectivity 8-968973-2

Description
AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:AMP MCP Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:AMP MCP Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 15Pos; Product Range Amp Te Connectivity - 18AH0503 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 15Pos; Product Range Amp Te Connectivity
18AH0503
Automotive Conn Housing, Rcpt, 15Pos; Product Range Amp Te Connectivity 18AH0503
AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:AMP MCP Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:15Positions; For Use With:AMP MCP Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0503
Product Name Automotive Conn Housing, Rcpt, 15Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details