TE Connectivity Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity 8-968972-2

Description
HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6) ROHS COMPLIANT: YES
Description
HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6) ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity - 46Y9538 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity
46Y9538
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity 46Y9538
HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6) ROHS COMPLIANT: YES

HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:GLASS FILLED NYLON 6.6 (POLYAMIDE 6.6) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46Y9538
Product Name Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details