TE Connectivity Connector, Housing, Receptacle, 12 Position; Product Range Te Connectivity 8-968972-1

Description
CONNECTOR, HOUSING, RECEPTACLE, 12 POSITION; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5mm; For Use With:MCP2.8 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 12 POSITION; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5mm; For Use With:MCP2.8 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 12 Position; Product Range Te Connectivity - 84R1322 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 12 Position; Product Range Te Connectivity
84R1322
Connector, Housing, Receptacle, 12 Position; Product Range Te Connectivity 84R1322
CONNECTOR, HOUSING, RECEPTACLE, 12 POSITION; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5mm; For Use With:MCP2.8 Series Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 12 POSITION; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:5mm; For Use With:MCP2.8 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R1322
Product Name Connector, Housing, Receptacle, 12 Position; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details