TE Connectivity Wire Housings & Plugs 8-968972-1

Description
TE Connectivity 8-968972-1
Request a Quote Datasheet
Description
TE Connectivity 8-968972-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 6812657P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6812657P
Wire Housings & Plugs 6812657P
TE Connectivity 8-968972-1

TE Connectivity 8-968972-1

Supplier's Site
Wire Housings & Plugs - 6812657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6812657
Wire Housings & Plugs 6812657
TE Connectivity 8-968972-1

TE Connectivity 8-968972-1

Supplier's Site
Wire Housings & Plugs - 1641011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641011
Wire Housings & Plugs 1641011
TE Connectivity 8-968972-1

TE Connectivity 8-968972-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365294-8-968972-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365294-8-968972-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365294-8-968972-1
Win Source Part Number: 1365294-8-968972-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: MCP Package: Bulk Product Status: Active Base Product Number: 968972 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Green Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 12 Number of Rows: 3 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.217" (5.51mm)

Win Source Part Number: 1365294-8-968972-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: MCP
Package: Bulk
Product Status: Active
Base Product Number: 968972
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Green
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 12
Number of Rows: 3
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
Row Spacing: 0.217" (5.51mm)

Buy Now Datasheet
Rectangular Connector Housings - A136853-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A136853-ND
Rectangular Connector Housings A136853-ND
"12 Rectangular Connectors - Housings Receptacle Green 0.197"" (5.00mm)"

"12 Rectangular Connectors - Housings Receptacle Green 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-8-968972-1
Electronic Connector 340-8-968972-1
12 Pos Wire Housing, Female Socket, Crimp, ST, Green Product overview: 8-968972-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-968972-1 can be used for catalog matching and distributor lookup.

12 Pos Wire Housing, Female Socket, Crimp, ST, Green Product overview: 8-968972-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8-968972-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Automotive Connectors
8-968972-1
Automotive Connectors 8-968972-1
MCP 2.8 GEH 12P

MCP 2.8 GEH 12P

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
8-968972-1
Automotive Connectors 8-968972-1
Automotive Connectors

Automotive Connectors

Buy Now
Connectors - 8-968972-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
8-968972-1
Connectors 8-968972-1
MCP 2.8 GEH 12P

MCP 2.8 GEH 12P

Buy Now
Mcp 2.8 Geh 12P Rohs Compliant Te Connectivity - 80AH1041 - Newark, An Avnet Company
Chicago, IL, United States
Mcp 2.8 Geh 12P Rohs Compliant Te Connectivity
80AH1041
Mcp 2.8 Geh 12P Rohs Compliant Te Connectivity 80AH1041
MCP 2.8 GEH 12P ROHS COMPLIANT: YES

MCP 2.8 GEH 12P ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
8-968972-1
Connectors >> Rectangular Connectors Housings 8-968972-1
5mm 3x4P 4 3 5.5mm P=5mm Rectangular Connectors Housings ROHS

5mm 3x4P 4 3 5.5mm P=5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6812657P 6812657 1365294-8-968972-1 A136853-ND 340-8-968972-1 8-968972-1 8-968972-1 80AH1041 8-968972-1
Product Name Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector Automotive Connectors Connectors Mcp 2.8 Geh 12P Rohs Compliant Te Connectivity Connectors >> Rectangular Connectors Housings
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products