TE Connectivity Rcpt Housing, 9Pos, Pa Gf, Yellow; Product Range Te Connectivity 8-968971-1

Description
RCPT HOUSING, 9POS, PA GF, YELLOW; Product Range:MCP Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5mm; For Use With:AMP MCP 2.8 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 9POS, PA GF, YELLOW; Product Range:MCP Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5mm; For Use With:AMP MCP 2.8 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 9Pos, Pa Gf, Yellow; Product Range Te Connectivity - 84R1321 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 9Pos, Pa Gf, Yellow; Product Range Te Connectivity
84R1321
Rcpt Housing, 9Pos, Pa Gf, Yellow; Product Range Te Connectivity 84R1321
RCPT HOUSING, 9POS, PA GF, YELLOW; Product Range:MCP Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5mm; For Use With:AMP MCP 2.8 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 9POS, PA GF, YELLOW; Product Range:MCP Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:5mm; For Use With:AMP MCP 2.8 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R1321
Product Name Rcpt Housing, 9Pos, Pa Gf, Yellow; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details