TE Connectivity Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity 8-968970-2

Description
HOUSING, RCPT, MCP 2.8 CONTACT; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP MCP 2.8 Series Power Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body Material:Nylon 6.6RoHS Compliant: Yes
Description
HOUSING, RCPT, MCP 2.8 CONTACT; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP MCP 2.8 Series Power Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body Material:Nylon 6.6RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity - 46Y9537 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity
46Y9537
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity 46Y9537
HOUSING, RCPT, MCP 2.8 CONTACT; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP MCP 2.8 Series Power Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body Material:Nylon 6.6RoHS Compliant: Yes

HOUSING, RCPT, MCP 2.8 CONTACT; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP MCP 2.8 Series Power Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body Material:Nylon 6.6RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46Y9537
Product Name Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details