TE Connectivity PCB Headers & Receptacles 8-966658-4

Description
Body Features Connector & Keying Code : C-D Primary Product Color : Blue Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Dimensions Connector Length : 57.6 MM  [2.26 INCH ] Connector Width : 15.6 MM  [.614 INCH ] Profile Height from PCB : 20.2 MM  [.795 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 80 DEGC , 70 DEGC  [167 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : C-D Primary Product Color : Blue Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Dimensions Connector Length : 57.6 MM  [2.26 INCH ] Connector Width : 15.6 MM  [.614 INCH ] Profile Height from PCB : 20.2 MM  [.795 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 80 DEGC , 70 DEGC  [167 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 8-966658-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
8-966658-4
PCB Headers & Receptacles 8-966658-4
Body Features Connector & Keying Code : C-D Primary Product Color : Blue Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Dimensions Connector Length : 57.6 MM  [2.26 INCH ] Connector Width : 15.6 MM  [.614 INCH ] Profile Height from PCB : 20.2 MM  [.795 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 80 DEGC , 70 DEGC  [167 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Body Features


  • Connector & Keying Code : C-D
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : .63mm
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.024 INCH ]
  • Mating Tab Width : .63 MM  [.024 INCH ]

Dimensions


  • Connector Length : 57.6 MM  [2.26 INCH ]
  • Connector Width : 15.6 MM  [.614 INCH ]
  • Profile Height from PCB : 20.2 MM  [.795 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 85 DEGC , 80 DEGC , 70 DEGC  [167 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 158 DEGF ]
  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 8-966658-4
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102589-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
PCB Headers & Receptacles - 103185-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103149-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details