TE Connectivity
Automotive Terminals
8-963964-7
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 7.5
Dimensions PCB Hole Diameter : 1 MM [.04 INCH ] Tab Length : 14.7 MM [.579 INCH ]
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 50000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 7.5
Dimensions PCB Hole Diameter : 1 MM [.04 INCH ] Tab Length : 14.7 MM [.579 INCH ]
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 50000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 7.5
Dimensions PCB Hole Diameter : 1 MM [.04 INCH ] Tab Length : 14.7 MM [.579 INCH ]
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 50000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .64mm
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 7.5
Dimensions
- PCB Hole Diameter : 1 MM [.04 INCH ]
- Tab Length : 14.7 MM [.579 INCH ]
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 50000
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
8-963964-7 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details