TE Connectivity Rectangular Wire & Cable Connectors & Housings 8-928344-2

Description
Body Features Primary Product Color : Violet Configuration Features Keying & Polarized Rib Location : 1b/2b Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 10 MM  [.39 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : 02-B UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Violet Configuration Features Keying & Polarized Rib Location : 1b/2b Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 10 MM  [.39 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : 02-B UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 8-928344-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
8-928344-2
Rectangular Wire & Cable Connectors & Housings 8-928344-2
Body Features Primary Product Color : Violet Configuration Features Keying & Polarized Rib Location : 1b/2b Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 10 MM  [.39 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : 02-B UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Violet

Configuration Features


  • Keying & Polarized Rib Location : 1b/2b
  • Number of Positions : 2
  • Number of Rows : 1

Dimensions


  • Connector Height : 12.2 MM  [.48 INCH ]
  • Connector Length : 10 MM  [.39 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 6.6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • RAST Version : 02-B
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 1&2
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 8-928344-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
8-928344-2-ND
Rectangular Connector Housings 8-928344-2-ND
"2 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

Buy Now Datasheet
Std-Timer Geh 2P Amp - Te Connectivity - 19R9427 - Newark, An Avnet Company
Chicago, IL, United States
Std-Timer Geh 2P Amp - Te Connectivity
19R9427
Std-Timer Geh 2P Amp - Te Connectivity 19R9427
STD-TIMER GEH 2P

STD-TIMER GEH 2P

Supplier's Site
Std-Timer Geh 2P Amp - Te Connectivity - 77AC1647 - Newark, An Avnet Company
Chicago, IL, United States
Std-Timer Geh 2P Amp - Te Connectivity
77AC1647
Std-Timer Geh 2P Amp - Te Connectivity 77AC1647
STD-TIMER GEH 2P

STD-TIMER GEH 2P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-928344-2 8-928344-2-ND 19R9427
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Std-Timer Geh 2P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102022-2 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A111691-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Connector Contacts - A25948TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers