8-927742-6 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & Housings8-927742-6
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 6 Number of Rows : 1
Contact Features Contact Layout : Inline Contact Type : Tab
Housing Features Centerline (Pitch) : 5 MM [.196 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : With Panel Mount Feature Type : Latches
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 6 Number of Rows : 1
Contact Features Contact Layout : Inline Contact Type : Tab
Housing Features Centerline (Pitch) : 5 MM [.196 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : With Panel Mount Feature Type : Latches
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 6 Number of Rows : 1
Contact Features Contact Layout : Inline Contact Type : Tab
Housing Features Centerline (Pitch) : 5 MM [.196 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : With Panel Mount Feature Type : Latches
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Number of Positions : 6
Number of Rows : 1
Contact Features
Contact Layout : Inline
Contact Type : Tab
Housing Features
Centerline (Pitch) : 5 MM [.196 INCH ]
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Retention : With
Mating Retention Type : Latching Feature
Panel Mount Feature : With
Panel Mount Feature Type : Latches
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector Product Type : Housing
Connector System : Wire-to-Panel
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]