"7 Position Header Connector 0.059"" (1.50mm) Surface Mount, Right Angle Gold"
CONN HDR 7POS 0.059 GOLD SMD R/A
1.5 WTB HDR ASSY 7P AU-TYPE ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8-917570-7-ND | 8-917570-7 | 16H6921 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 1.5 Wtb Hdr Assy 7P Au-Type Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 1.0 amps | 1.0 amps |