8 Pos 2.54mm Straight Shrouded Header, Male Pin, 3A Product overview: 8-87589-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-8-87589-5 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
8-87589-5 ROHS COMPLIANT: YES
08 MODII HDR DRST SHRD .100CL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-8-87589-5 | A33039-ND | 96AC7112 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | 8-87589-5 Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Connector Type | Header Connector; Header |