TE Connectivity Barrier Strips 8-796602-8

Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Contact Features Terminal Material : Brass Terminal Plating Finish : Bright Terminal Plating Material : Tin Dimensions Length : 80.95 MM  [3.187 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 20 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Chromate Screw Size : 6-32 Top Termination Type : Wire Clamp Combo Head Other Comment : Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. Packaging Features Packaging Quantity : 85 Verpackungsmethode : Package Product Type Features Block Style : Turret (Insulated) Product Type : Barrier Strip
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Contact Features Terminal Material : Brass Terminal Plating Finish : Bright Terminal Plating Material : Tin Dimensions Length : 80.95 MM  [3.187 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 20 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Chromate Screw Size : 6-32 Top Termination Type : Wire Clamp Combo Head Other Comment : Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. Packaging Features Packaging Quantity : 85 Verpackungsmethode : Package Product Type Features Block Style : Turret (Insulated) Product Type : Barrier Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 8-796602-8 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
8-796602-8
Barrier Strips 8-796602-8
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Contact Features Terminal Material : Brass Terminal Plating Finish : Bright Terminal Plating Material : Tin Dimensions Length : 80.95 MM  [3.187 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 20 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Chromate Screw Size : 6-32 Top Termination Type : Wire Clamp Combo Head Other Comment : Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. Packaging Features Packaging Quantity : 85 Verpackungsmethode : Package Product Type Features Block Style : Turret (Insulated) Product Type : Barrier Strip

Body Features


  • Barrier Strip Style : Dual Barrier
  • Color : Black

Configuration Features


  • Number of Levels : 1

Contact Features


  • Terminal Material : Brass
  • Terminal Plating Finish : Bright
  • Terminal Plating Material : Tin

Dimensions


  • Length : 80.95 MM  [3.187 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 20

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Mounting Angle : Vertical
  • Mounting Ears : Without
  • Mounting Insert : Without
  • Mounting Options : None
  • Screw Head Type : Wire Clamp Combo Head
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Screw Size : 6-32
  • Top Termination Type : Wire Clamp Combo Head

Other


  • Comment : Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware.

Packaging Features


  • Packaging Quantity : 85
  • Verpackungsmethode : Package

Product Type Features


  • Block Style : Turret (Insulated)
  • Product Type : Barrier Strip
Buy Now
Terminal Blocks - 8-796602-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
8-796602-8
Terminal Blocks 8-796602-8
SSB7FP070402

SSB7FP070402

Buy Now
Barrier Terminal Blocks - 8-796602-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
8-796602-8
Barrier Terminal Blocks 8-796602-8
Barrier Terminal Blocks SSB7FP070402 0.4375 DUAL BARRI

Barrier Terminal Blocks SSB7FP070402 0.4375 DUAL BARRI

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8-796602-8 8-796602-8 8-796602-8
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Contacts Pitch 11.10 mm (0.44 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546561-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546700-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
2 suppliers