"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
BUDG BLU FASTON RCP 250X032
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122666-ND | 8-696302-1 | 35C0971 | 77AC1645 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors Data & Signal | Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity | Budg Blu Faston Rcp 250X032 Amp - Te Connectivity |
| Gender | Female / Jack |