TE Connectivity Quick Connects, Quick Disconnect Connectors 8-640929-1

Description
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A136850-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A136850-ND
Quick Connects, Quick Disconnect Connectors A136850-ND
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-8-640929-1
300V Electronic Connector 392-8-640929-1
Quick Disconnect Terminal, 14-16AWG, Brass, Tin, Blue, 300V Product overview: 8-640929-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-640929-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 14-16AWG, Brass, Tin, Blue, 300V Product overview: 8-640929-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-640929-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 8-640929-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
8-640929-1
Terminals 8-640929-1
RECEPT,PIDG FASTON 16-14 110

RECEPT,PIDG FASTON 16-14 110

Buy Now
Terminal, Female Disconnect, 2.79Mm Blue; Product Range Amp - Te Connectivity - 96F7411 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 2.79Mm Blue; Product Range Amp - Te Connectivity
96F7411
Terminal, Female Disconnect, 2.79Mm Blue; Product Range Amp - Te Connectivity 96F7411
TERMINAL, FEMALE DISCONNECT, 2.79MM BLUE; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:16AWG; Tab Width:0.11" RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 2.79MM BLUE; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:16AWG; Tab Width:0.11" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136850-ND 392-8-640929-1 8-640929-1 96F7411
Product Name Quick Connects, Quick Disconnect Connectors 300V Electronic Connector Terminals Terminal, Female Disconnect, 2.79Mm Blue; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1286-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details