Quick Disconnect Terminal, Brass, Tin, Red Nylon, 18-22AWG Product overview: 8-640925-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-640925-1 can be used for catalog matching and distributor lookup.
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
TERMINAL, FEMALE DISCONNECT, 2.79MM, RED; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Tab Width:0.11" RoHS Compliant: Yes
RECEPT,PIDG FASTON 22-18 110
Terminals REC FASTON 22-18 110
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8-640925-1 | 392-8-640925-1 | A136849-ND | 96F7410 | 76AC0553 | 8-640925-1 |
| Product Name | Terminals | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 2.79Mm, Red; Product Range Amp - Te Connectivity | Recept,pidg Faston 22-18 110 Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Receptacle | Crimp | ||||
| Mounting | Free Hanging (In-Line) |