"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Terminals PIDG FASTON 22-18AWG
TERMINAL, FEMALE DISCONNECT, 2.79MM, RED; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:RedRoHS Compliant: Yes
RECEPT,PIDG FASTON 22-18 110
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8-640923-1 | A136848-ND | 8-640923-1 | 96F7409 | 32AK5503 |
| Product Name | Terminals | Quick Connects, Quick Disconnect Connectors | Terminals | Terminal, Female Disconnect, 2.79Mm, Red; Product Range Amp - Te Connectivity | Recept,pidg Faston 22-18 110 Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG |