TE Connectivity Quick Connects, Quick Disconnect Connectors 8-640919-1

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 8-640919-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
8-640919-1-ND
Quick Connects, Quick Disconnect Connectors 8-640919-1-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-8-640919-1
Electronic Connector 392-8-640919-1
Blue Nylon Insulated Quick Disconnect Terminal 14-16AWG Brass Tin Product overview: 8-640919-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-640919-1 can be used for catalog matching and distributor lookup.

Blue Nylon Insulated Quick Disconnect Terminal 14-16AWG Brass Tin Product overview: 8-640919-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-640919-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
8-640919-1
Terminals 8-640919-1
Terminals PIDG FASTON 16-14

Terminals PIDG FASTON 16-14

Buy Now Datasheet
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity - 96F7735 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity
96F7735
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity 96F7735
TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Tab Width:0.187" RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Tab Width:0.187" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-640919-1-ND 392-8-640919-1 8-640919-1 96F7735
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - M214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details