"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Red Insulated Female Receptacle, 300V, 22-18AWG Product overview: 8-640917-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-640917-1 can be used for catalog matching and distributor lookup.
TERMINAL, FEMALE DISCONNECT, 4.75MM, RED; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Tab Width:0.187" RoHS Compliant: Yes
FEMALE DISCONNECT, 0.187", 22-18AWG; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8-640917-1 | 8-640917-1-ND | 392-8-640917-1 | 8-640917-1 | 96F7206 |
| Product Name | Terminals | Quick Connects, Quick Disconnect Connectors | 300V Electronic Connector | Terminals | Terminal, Female Disconnect, 4.75Mm, Red; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG |