TE Connectivity Quick Connects, Quick Disconnect Connectors 8-640907-1

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 8-640907-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
8-640907-1-ND
Quick Connects, Quick Disconnect Connectors 8-640907-1-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-8-640907-1
300V Electronic Connector 392-8-640907-1
Female Quick Disconnect Terminal, 10-12AWG, Brass, Tin, 300V Product overview: 8-640907-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-640907-1 can be used for catalog matching and distributor lookup.

Female Quick Disconnect Terminal, 10-12AWG, Brass, Tin, 300V Product overview: 8-640907-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-640907-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity - 96F7144 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity
96F7144
Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity 96F7144
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Tab Width:0.25" RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Tab Width:0.25" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-640907-1-ND 392-8-640907-1 96F7144
Product Name Quick Connects, Quick Disconnect Connectors 300V Electronic Connector Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products