FEMALE DISCONNECT, 7.62MM, 16-14AWG, BLU; Product Range:PIDG FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:7.62mm x 0.81mm; Tab Size - Imperial:0.3" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 19M1271 |
| Product Name | Female Disconnect, 7.62Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 16 AWG |