TE Connectivity Terminals 8-61048-1

Description
RECEPT,PIDG FASTON 22-18 110
Request a Quote Datasheet
Description
RECEPT,PIDG FASTON 22-18 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 8-61048-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
8-61048-1
Terminals 8-61048-1
RECEPT,PIDG FASTON 22-18 110

RECEPT,PIDG FASTON 22-18 110

Buy Now
Singapore, Singapore
300V Electronic Connector
392-8-61048-1
300V Electronic Connector 392-8-61048-1
Female Quick Disconnect Terminal, Brass, Tin, 18-22AWG, 300V Product overview: 8-61048-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-61048-1 can be used for catalog matching and distributor lookup.

Female Quick Disconnect Terminal, Brass, Tin, 18-22AWG, 300V Product overview: 8-61048-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-61048-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A136844-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A136844-ND
Quick Connects, Quick Disconnect Connectors A136844-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8-61048-1
Terminals 8-61048-1
Terminals PIDG FASTON 22-18

Terminals PIDG FASTON 22-18

Buy Now Datasheet
Terminal, Female Disconnect 2.79Mm Clear; Product Range Amp - Te Connectivity - 96F7469 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 2.79Mm Clear; Product Range Amp - Te Connectivity
96F7469
Terminal, Female Disconnect 2.79Mm Clear; Product Range Amp - Te Connectivity 96F7469
TERMINAL, FEMALE DISCONNECT 2.79MM CLEAR; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.41mm; Tab Size - Imperial:0.11" x 0.016"; Wire Size AWG Min:22AWG; Tab Width:0.11" RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 2.79MM CLEAR; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.41mm; Tab Size - Imperial:0.11" x 0.016"; Wire Size AWG Min:22AWG; Tab Width:0.11" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-61048-1 392-8-61048-1 A136844-ND 8-61048-1 96F7469
Product Name Terminals 300V Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect 2.79Mm Clear; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data