TE Connectivity Ring Terminals & Spade Terminals 8-55872-3

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 6.1 MM  [.24 INCH ] Accepts Insulation Diameter Range : 6.1 MM  [.24 INCH ] Overall Product Length : 36.26 MM  [1.425 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : Yes Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 6.1 MM  [.24 INCH ] Accepts Insulation Diameter Range : 6.1 MM  [.24 INCH ] Overall Product Length : 36.26 MM  [1.425 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : Yes Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 8-55872-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
8-55872-3
Ring Terminals & Spade Terminals 8-55872-3
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 6.1 MM  [.24 INCH ] Accepts Insulation Diameter Range : 6.1 MM  [.24 INCH ] Overall Product Length : 36.26 MM  [1.425 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : Yes Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 125 DEGC  [257 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Spade Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 6.1 MM  [.24 INCH ]
  • Accepts Insulation Diameter Range : 6.1 MM  [.24 INCH ]
  • Overall Product Length : 36.26 MM  [1.425 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : 1.07 MM  [.042 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage (Max) (V) : 600

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : Yes

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 25

Product Type Features


  • Sealable : Yes
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 125 DEGC  [257 DEGF ]
Buy Now
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Amp Te Connectivity - 92F1042 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Amp Te Connectivity
92F1042
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Amp Te Connectivity 92F1042
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
8-55872-3
Terminals 8-55872-3
Terminals 12-10 PRE-INSUL SEALED TERMI- SP

Terminals 12-10 PRE-INSUL SEALED TERMI- SP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8-55872-3 92F1042 8-55872-3
Product Name Ring Terminals & Spade Terminals Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Amp Te Connectivity Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details