TE Connectivity Ring Terminals 8-55862-5

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ] Product Length : 44.2 MM  [1.737 INCH ] Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ] Tongue Thickness : 1.19 MM  [.047 INCH ] Wire Size (MMSQ) : 6.64 - 10.54 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600, 1000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : #10 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 125 DEGC  [0 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ] Product Length : 44.2 MM  [1.737 INCH ] Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ] Tongue Thickness : 1.19 MM  [.047 INCH ] Wire Size (MMSQ) : 6.64 - 10.54 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600, 1000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : #10 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 125 DEGC  [0 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 8-55862-5 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
8-55862-5
Ring Terminals 8-55862-5
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ] Product Length : 44.2 MM  [1.737 INCH ] Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ] Tongue Thickness : 1.19 MM  [.047 INCH ] Wire Size (MMSQ) : 6.64 - 10.54 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600, 1000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : #10 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 125 DEGC  [0 - 257 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ]
  • Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ]
  • Product Length : 44.2 MM  [1.737 INCH ]
  • Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ]
  • Tongue Thickness : 1.19 MM  [.047 INCH ]
  • Wire Size (MMSQ) : 6.64 - 10.54
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Electrical Characteristics


  • Voltage Rating (V) : 600, 1000

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 10

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : #10
  • Terminal Features : Heavy Duty
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 125 DEGC  [0 - 257 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A129136-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A129136-ND
Terminals - Ring Connectors A129136-ND
CONN RING CIRC 8AWG #10 CRIMP

CONN RING CIRC 8AWG #10 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8-55862-5
Terminals 8-55862-5
Terminals #8 PRE-INSUL SEALED TERM R

Terminals #8 PRE-INSUL SEALED TERM R

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8-55862-5 A129136-ND 8-55862-5
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details