TE Connectivity Ring Terminals & Spade Terminals 8-55861-3

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 6.1 MM  [.24 INCH ] Accepts Insulation Diameter Range : 6.1 MM  [.24 INCH ] Overall Product Length : 43.89 MM  [1.725 INCH ] Stud Diameter : 12.7 MM  [.499 INCH , .5 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 600, 1000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : Yes Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 6.1 MM  [.24 INCH ] Accepts Insulation Diameter Range : 6.1 MM  [.24 INCH ] Overall Product Length : 43.89 MM  [1.725 INCH ] Stud Diameter : 12.7 MM  [.499 INCH , .5 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 600, 1000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : Yes Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 8-55861-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
8-55861-3
Ring Terminals & Spade Terminals 8-55861-3
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 6.1 MM  [.24 INCH ] Accepts Insulation Diameter Range : 6.1 MM  [.24 INCH ] Overall Product Length : 43.89 MM  [1.725 INCH ] Stud Diameter : 12.7 MM  [.499 INCH , .5 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 600, 1000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : Yes Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 125 DEGC  [257 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 6.1 MM  [.24 INCH ]
  • Accepts Insulation Diameter Range : 6.1 MM  [.24 INCH ]
  • Overall Product Length : 43.89 MM  [1.725 INCH ]
  • Stud Diameter : 12.7 MM  [.499 INCH , .5 INCH ]
  • Tongue Thickness : 1.07 MM  [.042 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage (Max) (V) : 600, 1000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : Yes

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 25

Product Type Features


  • Sealable : Yes
  • Stud Size : 1/2, M12
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 125 DEGC  [257 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
8-55861-3
Terminals 8-55861-3
Terminals 12-10 PRE-INSUL SEALED TERMI- R

Terminals 12-10 PRE-INSUL SEALED TERMI- R

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8-55861-3 8-55861-3
Product Name Ring Terminals & Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details