TE Connectivity ™ Connectors, Interconnects - Terminals - Ring Connectors 8-55859-3

Description
Win Source Part Number: 1041231-8-55859-3 Category: Connectors, Interconnects>Termin als - Ring Connectors Color: Yellow Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper, ETP Material - Insulation: Polyolefin Standard Package: 500 Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.520" (13.21mm) Length - Overall: 1.598" (40.59mm) Insulation: Insulated with Heat Shrink Insulation Diameter: 0.240" (6.10mm) Stud/Tab Size: 5/16 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 34853; PN10-14R-D; 52941; 34856; PN10-8R-D; 19070-01538-55859-3 .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A09078,2266-8-55859- 3 Base Product Number: 55859
Request a Quote Datasheet
Description
Win Source Part Number: 1041231-8-55859-3 Category: Connectors, Interconnects>Termin als - Ring Connectors Color: Yellow Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper, ETP Material - Insulation: Polyolefin Standard Package: 500 Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.520" (13.21mm) Length - Overall: 1.598" (40.59mm) Insulation: Insulated with Heat Shrink Insulation Diameter: 0.240" (6.10mm) Stud/Tab Size: 5/16 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 34853; PN10-14R-D; 52941; 34856; PN10-8R-D; 19070-01538-55859-3 .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A09078,2266-8-55859- 3 Base Product Number: 55859
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1041231-8-55859-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1041231-8-55859-3
Connectors, Interconnects - Terminals - Ring Connectors 1041231-8-55859-3
Win Source Part Number: 1041231-8-55859-3 Category: Connectors, Interconnects>Termin als - Ring Connectors Color: Yellow Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper, ETP Material - Insulation: Polyolefin Standard Package: 500 Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.520" (13.21mm) Length - Overall: 1.598" (40.59mm) Insulation: Insulated with Heat Shrink Insulation Diameter: 0.240" (6.10mm) Stud/Tab Size: 5/16 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 34853; PN10-14R-D; 52941; 34856; PN10-8R-D; 19070-01538-55859-3 .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A09078,2266-8-55859- 3 Base Product Number: 55859

Win Source Part Number: 1041231-8-55859-3
Category: Connectors, Interconnects>Terminals - Ring Connectors
Color: Yellow
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Copper, ETP
Material - Insulation: Polyolefin
Standard Package: 500
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.520" (13.21mm)
Length - Overall: 1.598" (40.59mm)
Insulation: Insulated with Heat Shrink
Insulation Diameter: 0.240" (6.10mm)
Stud/Tab Size: 5/16 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 34853; PN10-14R-D; 52941; 34856; PN10-8R-D; 19070-01538-55859-3 .;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A09078,2266-8-55859-3
Base Product Number: 55859

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1041231-8-55859-3
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Socket to Banana Socket, Adapter - 8033 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details