TE Connectivity Splices 8-55845-5

Description
Body Features Insulation Material : Polyolefin Primary Product Color : Red Terminal & Contact Weight (G) : 4.048 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ] Product Length : 47.14 MM  [1.856 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Polyolefin Primary Product Color : Red Terminal & Contact Weight (G) : 4.048 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ] Product Length : 47.14 MM  [1.856 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 8-55845-5 - TE Connectivity
Berwyn, PA, United States
Splices
8-55845-5
Splices 8-55845-5
Body Features Insulation Material : Polyolefin Primary Product Color : Red Terminal & Contact Weight (G) : 4.048 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ] Product Length : 47.14 MM  [1.856 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Polyolefin
  • Primary Product Color : Red
  • Terminal & Contact Weight (G) : 4.048

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7.87 MM  [.31 INCH ]
  • Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ]
  • Product Length : 47.14 MM  [1.856 INCH ]
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 10

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 8-55845-5
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details